RF Solutions WiFi Antennas ANT-2WHIP9-SMA

Description
Whip Antenna,hinged,SMA(M ),2.4 GHz,+9dB
Request a Quote Datasheet
Description
Whip Antenna,hinged,SMA(M ),2.4 GHz,+9dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 7934373 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7934373
WiFi Antennas 7934373
Whip Antenna,hinged,SMA(M ),2.4 GHz,+9dB

Whip Antenna,hinged,SMA(M),2.4 GHz,+9dB

Supplier's Site
RF Antennas - ANT-2WHIP9-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2WHIP9-SMA
RF Antennas ANT-2WHIP9-SMA
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 9dBi SMA Male Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7934373 ANT-2WHIP9-SMA
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details