RF Solutions RF Transceiver Modules - ALPHA-TRX915S ALPHA-TRX915S

Description
Manufacturer: RF Solutions Win Source Part Number: 1114181-ALPHA-TRX915 S Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 256Kbps Current - Receiving: 10mA to 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 2.2 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Solutions Win Source Part Number: 1114181-ALPHA-TRX915 S Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 256Kbps Current - Receiving: 10mA to 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 2.2 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ALPHA-TRX915S - 1114181-ALPHA-TRX915S - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ALPHA-TRX915S
1114181-ALPHA-TRX915S
RF Transceiver Modules - ALPHA-TRX915S 1114181-ALPHA-TRX915S
Manufacturer: RF Solutions Win Source Part Number: 1114181-ALPHA-TRX915 S Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 256Kbps Current - Receiving: 10mA to 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 2.2 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RF Solutions
Win Source Part Number: 1114181-ALPHA-TRX915S
Mounting: SMD (SMT)
Frequency: 915MHz
Data Rate: 256Kbps
Current - Receiving: 10mA to 13mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 13mA to 25mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: Module
Supply Voltage - Operating: 2.2 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transceiver Modules and Modems - ALPHA-TRX915S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ALPHA-TRX915S
RF Transceiver Modules and Modems ALPHA-TRX915S
General ISM < 1GHz Transceiver Module 915MHz Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ALPHA-TRX915S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ALPHA-TRX915S
RF and Wireless - RF Transceiver Modules and Modems ALPHA-TRX915S
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1114181-ALPHA-TRX915S ALPHA-TRX915S ALPHA-TRX915S
Product Name RF Transceiver Modules - ALPHA-TRX915S RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz 915 MHz 915 MHz
Package Type Surface Mount; SMD (SMT) Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1806-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz
View Details
3 suppliers