RF Industries, Inc. Between Series Adapter RFB-1142

Description
BNC Female to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC Female to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1142 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1142
Between Series Adapter RFB-1142
BNC Female to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC Female to SMA Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1142
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details