RF Industries, Inc. In Series Adapter RFB-1132

Description
BNC Male to BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
BNC Male to BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1132 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1132
In Series Adapter RFB-1132
BNC Male to BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

BNC Male to BNC Female Right Angle Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1132
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details