RF Industries, Inc. Tee Adapter RFB-1130-2

Description
BNC Male to Double BNC Female T Adapter, Molded Jacket; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC Male to Double BNC Female T Adapter, Molded Jacket; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFB-1130-2 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFB-1130-2
Tee Adapter RFB-1130-2
BNC Male to Double BNC Female T Adapter, Molded Jacket; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC Male to Double BNC Female T Adapter, Molded Jacket; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1130-2
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details