RF Industries, Inc. Tee Adapter RFB-1130-1

Description
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFB-1130-1 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFB-1130-1
Tee Adapter RFB-1130-1
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1130-1
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details