RF Industries, Inc. Between Series Adapter PT-4010-021

Description
Unidapt FML to Double Banana Plug (Red); Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt FML to Double Banana Plug (Red); Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4010-021 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4010-021
Between Series Adapter PT-4010-021
Unidapt FML to Double Banana Plug (Red); Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt FML to Double Banana Plug (Red); Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4010-021
Product Name Between Series Adapter
Connector Type Double Banana
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details