RF Industries, Inc. Between Series Adapter PT-4000-101

Description
Unidapt Female to SMB Jack Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt Female to SMB Jack Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-101 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-101
Between Series Adapter PT-4000-101
Unidapt Female to SMB Jack Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt Female to SMB Jack Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-101
Product Name Between Series Adapter
Connector Type SMB; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details