RF Industries, Inc. Between Series Adapter PT-4000-017

Description
Unidapt, F Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt, F Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-017 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-017
Between Series Adapter PT-4000-017
Unidapt, F Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, F Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-017
Product Name Between Series Adapter
Connector Type Type F; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details