RF Industries, Inc. Between Series Adapter PT-4000-009-WB

Description
N Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.
Request a Quote
Description
N Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-009-WB - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-009-WB
Between Series Adapter PT-4000-009-WB
N Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.

N Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-009-WB
Product Name Between Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details