RF Industries, Inc. Between Series Adapter PT-4000-005

Description
Unidapt, TNC Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt, TNC Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-005 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-005
Between Series Adapter PT-4000-005
Unidapt, TNC Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, TNC Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-005
Product Name Between Series Adapter
Connector Type TNC; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details