RF Industries, Inc. Between Series Adapter PT-4000-001-WB

Description
UHF Male Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.
Request a Quote
Description
UHF Male Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-001-WB - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-001-WB
Between Series Adapter PT-4000-001-WB
UHF Male Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.

UHF Male Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a common connector end and a universal adapter end. Simply choose the two common connector ends you need, and screw them together with the universal adapter. It's so easy. That's why technicians love it! Our ingenious adapter kids let you mix and match any 2 male or female coaxial fittings. Build the perfect adapter or cable assembly for the job - Male-to-Male, Male-to-Female, or Female-to-Female.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-001-WB
Product Name Between Series Adapter
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details