RF Industries, Inc. Between Series Adapter P2RSA-3778

Description
ADAPTER, SMA FEMALE TO N MALE; 18GHz; TEST GRADE;
Request a Quote
Description
ADAPTER, SMA FEMALE TO N MALE; 18GHz; TEST GRADE;
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P2RSA-3778 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P2RSA-3778
Between Series Adapter P2RSA-3778
ADAPTER, SMA FEMALE TO N MALE; 18GHz; TEST GRADE;

ADAPTER, SMA FEMALE TO N MALE; 18GHz; TEST GRADE;

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3778
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details