RF Industries, Inc. Between Series Adapter P2RSA-3753

Description
ADAPTER, SMA MALE TO N MALE; 18 GHz; TEST GRADE
Request a Quote
Description
ADAPTER, SMA MALE TO N MALE; 18 GHz; TEST GRADE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P2RSA-3753 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P2RSA-3753
Between Series Adapter P2RSA-3753
ADAPTER, SMA MALE TO N MALE; 18 GHz; TEST GRADE

ADAPTER, SMA MALE TO N MALE; 18 GHz; TEST GRADE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3753
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details