RF Industries, Inc. In Series Adapter P2RSA-3705

Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote
Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RSA-3705 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RSA-3705
In Series Adapter P2RSA-3705
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3705
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details