RF Industries, Inc. In Series Adapter P2RSA-3704-1

Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote
Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RSA-3704-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RSA-3704-1
In Series Adapter P2RSA-3704-1
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3704-1
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details