RF Industries, Inc. In Series Adapter P2RSA-3703

Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote
Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RSA-3703 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RSA-3703
In Series Adapter P2RSA-3703
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3703
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details