Restek Restek ProFLOW 6000 Electronic Flowmeter

Description
State-of-the-art features include: Measures volumetric flow for gases across a range of 0.5–500 mL/min. NIST traceable calibration. Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types. Accuracy of ± 2% of flow reading or ± 0.2 mL/min, whichever is greater. Over-range warning indicator. Auto shutoff feature. Use as a benchtop or handheld unit. Ergonomic design and side grips for comfort. Measures most gas types.* Convenient carrying/storage case included. Uses 2-AA batteries (included). Data output via USB port. 1-year warranty. Recalibration service available. Flowmeters that can measure flammable gases are becoming mandatory due to the increased use of hydrogen in chromatography. With its Ex rating, the Restek ProFLOW 6000 meter is designed specifically with explosive and flammable gases in mind. The Restek ProFLOW 6000 is the only flowmeter you need for any type of chromatography gas measurement because of its wide range of capabilities. The ProFLOW 6000 is an electronic meter capable of measuring volumetric flow for most gases. Real-time measurements can be made for various types of flow paths, including continually changing gas types. This portable unit is designed for easy handheld use, and the stand adds benchtop convenience. Flowmeter Specifications: Type of Flowmeter: Volumetric Battery: 2-AA Operating Temp. Range: 32–120 °F (0–48 °C) Warranty: One year Certifications: CE, Ex Compliance: WEEE, RoHS *The flowmeter is designed to measure clean, dry, non-corrosive gases. Patented.
Datasheet
Description
State-of-the-art features include: Measures volumetric flow for gases across a range of 0.5–500 mL/min. NIST traceable calibration. Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types. Accuracy of ± 2% of flow reading or ± 0.2 mL/min, whichever is greater. Over-range warning indicator. Auto shutoff feature. Use as a benchtop or handheld unit. Ergonomic design and side grips for comfort. Measures most gas types.* Convenient carrying/storage case included. Uses 2-AA batteries (included). Data output via USB port. 1-year warranty. Recalibration service available. Flowmeters that can measure flammable gases are becoming mandatory due to the increased use of hydrogen in chromatography. With its Ex rating, the Restek ProFLOW 6000 meter is designed specifically with explosive and flammable gases in mind. The Restek ProFLOW 6000 is the only flowmeter you need for any type of chromatography gas measurement because of its wide range of capabilities. The ProFLOW 6000 is an electronic meter capable of measuring volumetric flow for most gases. Real-time measurements can be made for various types of flow paths, including continually changing gas types. This portable unit is designed for easy handheld use, and the stand adds benchtop convenience. Flowmeter Specifications: Type of Flowmeter: Volumetric Battery: 2-AA Operating Temp. Range: 32–120 °F (0–48 °C) Warranty: One year Certifications: CE, Ex Compliance: WEEE, RoHS *The flowmeter is designed to measure clean, dry, non-corrosive gases. Patented.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restek ProFLOW 6000 Electronic Flowmeter -  - Restek
Bellefonte, PA, USA
Restek ProFLOW 6000 Electronic Flowmeter
Restek ProFLOW 6000 Electronic Flowmeter
State-of-the-art features include: Measures volumetric flow for gases across a range of 0.5–500 mL/min. NIST traceable calibration. Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types. Accuracy of ± 2% of flow reading or ± 0.2 mL/min, whichever is greater. Over-range warning indicator. Auto shutoff feature. Use as a benchtop or handheld unit. Ergonomic design and side grips for comfort. Measures most gas types.* Convenient carrying/storage case included. Uses 2-AA batteries (included). Data output via USB port. 1-year warranty. Recalibration service available. Flowmeters that can measure flammable gases are becoming mandatory due to the increased use of hydrogen in chromatography. With its Ex rating, the Restek ProFLOW 6000 meter is designed specifically with explosive and flammable gases in mind. The Restek ProFLOW 6000 is the only flowmeter you need for any type of chromatography gas measurement because of its wide range of capabilities. The ProFLOW 6000 is an electronic meter capable of measuring volumetric flow for most gases. Real-time measurements can be made for various types of flow paths, including continually changing gas types. This portable unit is designed for easy handheld use, and the stand adds benchtop convenience. Flowmeter Specifications: Type of Flowmeter: Volumetric Battery: 2-AA Operating Temp. Range: 32–120 °F (0–48 °C) Warranty: One year Certifications: CE, Ex Compliance: WEEE, RoHS *The flowmeter is designed to measure clean, dry, non-corrosive gases. Patented.

State-of-the-art features include:

  • Measures volumetric flow for gases across a range of 0.5–500 mL/min.
  • NIST traceable calibration.
  • Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types.
  • Accuracy of ± 2% of flow reading or ± 0.2 mL/min, whichever is greater.
  • Over-range warning indicator.
  • Auto shutoff feature.
  • Use as a benchtop or handheld unit.
  • Ergonomic design and side grips for comfort.
  • Measures most gas types.*
  • Convenient carrying/storage case included.
  • Uses 2-AA batteries (included).
  • Data output via USB port.
  • 1-year warranty.
  • Recalibration service available.

Flowmeters that can measure flammable gases are becoming mandatory due to the increased use of hydrogen in chromatography. With its Ex rating, the Restek ProFLOW 6000 meter is designed specifically with explosive and flammable gases in mind.
The Restek ProFLOW 6000 is the only flowmeter you need for any type of chromatography gas measurement because of its wide range of capabilities. The ProFLOW 6000 is an electronic meter capable of measuring volumetric flow for most gases. Real-time measurements can be made for various types of flow paths, including continually changing gas types. This portable unit is designed for easy handheld use, and the stand adds benchtop convenience.

Flowmeter Specifications:
Type of Flowmeter: Volumetric
Battery: 2-AA
Operating Temp. Range: 32–120 °F (0–48 °C)
Warranty: One year
Certifications: CE, Ex
Compliance: WEEE, RoHS

*The flowmeter is designed to measure clean, dry, non-corrosive gases.
Patented.

Supplier's Site Datasheet

Technical Specifications

  Restek
Product Category Flow Meters
Product Name Restek ProFLOW 6000 Electronic Flowmeter
Meter Type Volumetric Flow Meter
Approvals CE, Ex,
Product Standards RoHS; WEEE Compliant
Operating Temperature 32 to 120 F (0 to 49 C)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (Duosonics) - FSH,FSW,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Two-Wire Vortex Flowmeter - FSV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Programmable
View Details
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details