Restek Restek®Electronic Leak Detector

Description
Features & benefits include: Audible tone indicates the severity of a leak. Redesigned circuitry offers 12 hours of operation between charges. Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.* Ergonomic, handheld design. Rugged side grips for added durability. Handy probe storage for cleanliness and convenience. Long-lasting battery; up to 12 hours of continuous use. Automatic shutoff. A convenient carrying and storage case. Easy-to-clean probe assembly. A universal charger set (U.S., European, UK, and Australian plugs included). Backed by a one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal battery pack (12 hours normal operation) Operating Temperature Range: 32–120 °F (0–48 °C) Humidity Range: 0–97% Warranty: One year Certifications: CE, Ex, Japan Compliance: WEEE, RoHS Limits of Detection These gases can be detected with the Restek® electronic leak detector at the following leak rates: Minimum Detectable Gas Limits and Indicating LED Color: Helium, 1.0 x 10-5, red LED Hydrogen*, 1.0 x 10-5, red LED Nitrogen, 1.4 x 10-3, yellow LED Argon, 1.0 x 10-4, yellow LED Carbon dioxide, 1.0 x 10-4, yellow LED Gas detection limits measured in atm cc/sec. Avoid using liquid leak detectors on a GC! Liquids can be drawn into the system and/or into the leak detector. *Caution: The Restek® electronic leak detector is designed to detect trace amounts of hydrogen in a noncombustible environment. It is NOT designed for determining leaks in a combustible environment. A combustible gas detector should be used for determining combustible gas leaks under any condition. When using it to detect hydrogen, the Restek® electronic leak detector may only be used for determining trace amounts in a GC environment.
Datasheet
Description
Features & benefits include: Audible tone indicates the severity of a leak. Redesigned circuitry offers 12 hours of operation between charges. Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.* Ergonomic, handheld design. Rugged side grips for added durability. Handy probe storage for cleanliness and convenience. Long-lasting battery; up to 12 hours of continuous use. Automatic shutoff. A convenient carrying and storage case. Easy-to-clean probe assembly. A universal charger set (U.S., European, UK, and Australian plugs included). Backed by a one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal battery pack (12 hours normal operation) Operating Temperature Range: 32–120 °F (0–48 °C) Humidity Range: 0–97% Warranty: One year Certifications: CE, Ex, Japan Compliance: WEEE, RoHS Limits of Detection These gases can be detected with the Restek® electronic leak detector at the following leak rates: Minimum Detectable Gas Limits and Indicating LED Color: Helium, 1.0 x 10-5, red LED Hydrogen*, 1.0 x 10-5, red LED Nitrogen, 1.4 x 10-3, yellow LED Argon, 1.0 x 10-4, yellow LED Carbon dioxide, 1.0 x 10-4, yellow LED Gas detection limits measured in atm cc/sec. Avoid using liquid leak detectors on a GC! Liquids can be drawn into the system and/or into the leak detector. *Caution: The Restek® electronic leak detector is designed to detect trace amounts of hydrogen in a noncombustible environment. It is NOT designed for determining leaks in a combustible environment. A combustible gas detector should be used for determining combustible gas leaks under any condition. When using it to detect hydrogen, the Restek® electronic leak detector may only be used for determining trace amounts in a GC environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restek®Electronic Leak Detector -  - Restek
Bellefonte, PA, USA
Restek®Electronic Leak Detector
Restek®Electronic Leak Detector
Features & benefits include: Audible tone indicates the severity of a leak. Redesigned circuitry offers 12 hours of operation between charges. Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.* Ergonomic, handheld design. Rugged side grips for added durability. Handy probe storage for cleanliness and convenience. Long-lasting battery; up to 12 hours of continuous use. Automatic shutoff. A convenient carrying and storage case. Easy-to-clean probe assembly. A universal charger set (U.S., European, UK, and Australian plugs included). Backed by a one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable lithium ion internal battery pack (12 hours normal operation) Operating Temperature Range: 32–120 °F (0–48 °C) Humidity Range: 0–97% Warranty: One year Certifications: CE, Ex, Japan Compliance: WEEE, RoHS Limits of Detection These gases can be detected with the Restek® electronic leak detector at the following leak rates: Minimum Detectable Gas Limits and Indicating LED Color: Helium, 1.0 x 10-5, red LED Hydrogen*, 1.0 x 10-5, red LED Nitrogen, 1.4 x 10-3, yellow LED Argon, 1.0 x 10-4, yellow LED Carbon dioxide, 1.0 x 10-4, yellow LED Gas detection limits measured in atm cc/sec. Avoid using liquid leak detectors on a GC! Liquids can be drawn into the system and/or into the leak detector. *Caution: The Restek® electronic leak detector is designed to detect trace amounts of hydrogen in a noncombustible environment. It is NOT designed for determining leaks in a combustible environment. A combustible gas detector should be used for determining combustible gas leaks under any condition. When using it to detect hydrogen, the Restek® electronic leak detector may only be used for determining trace amounts in a GC environment.

Features & benefits include:

  • Audible tone indicates the severity of a leak.
  • Redesigned circuitry offers 12 hours of operation between charges.
  • Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.*
  • Ergonomic, handheld design.
  • Rugged side grips for added durability.
  • Handy probe storage for cleanliness and convenience.
  • Long-lasting battery; up to 12 hours of continuous use.
  • Automatic shutoff.
  • A convenient carrying and storage case.
  • Easy-to-clean probe assembly.
  • A universal charger set (U.S., European, UK, and Australian plugs included).

Backed by a one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors.

Leak Detector Specifications
Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen
Battery: Rechargeable lithium ion internal battery pack (12 hours normal operation)
Operating Temperature Range: 32–120 °F (0–48 °C)
Humidity Range: 0–97%
Warranty: One year
Certifications: CE, Ex, Japan
Compliance: WEEE, RoHS
Limits of Detection
These gases can be detected with the Restek® electronic leak detector at the following leak rates:
Minimum Detectable Gas Limits and Indicating LED Color:
Helium, 1.0 x 10-5, red LED
Hydrogen*, 1.0 x 10-5, red LED
Nitrogen, 1.4 x 10-3, yellow LED
Argon, 1.0 x 10-4, yellow LED
Carbon dioxide, 1.0 x 10-4, yellow LED
Gas detection limits measured in atm cc/sec.

Avoid using liquid leak detectors on a GC! Liquids can be drawn into the system and/or into the leak detector.

*Caution: The Restek® electronic leak detector is designed to detect trace amounts of hydrogen in a noncombustible environment. It is NOT designed for determining leaks in a combustible environment. A combustible gas detector should be used for determining combustible gas leaks under any condition. When using it to detect hydrogen, the Restek® electronic leak detector may only be used for determining trace amounts in a GC environment.

Supplier's Site Datasheet

Technical Specifications

  Restek
Product Category Gas Instruments
Product Name Restek®Electronic Leak Detector
Gas Types CO2; H2; (Helium, Nitrogen, Argon)
Display Analog
Features Audible or Visual Alarms
Instrument Type Detector
Mounting Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Quality Monitors - 2377892 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 99 %
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details