Environics, Inc. Computerized Ambient Monitoring System Series 9100

Description
The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb Ability to easily set concentration directly in ppb Flow adjustable from 2 LPM to 20 LPM (depending on setup) Temperature & Pressure compensation The Environics 9100 is the unit of choice in the Air Quality Monitoring Programs of the EPA and California Air Resource Board (CARB). Read more about their protocols at: CARB - Standard Operating Procedures for Air Quality Monitoring, Appendix AC, Environics Series 9100 Gas Calibrator EPA - Standard Operating Procedures, Environics Series 9100 Computerized Ambient Monitoring Calibration System, Version 0.01 The Series 9100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, O3, hydrocarbons and other gases of interest. The Series 9100 exceeds all U.S. Environmental Protection Agency requirements. ** Now available with a 3rd Mass Flow Controller! ** The Series 9100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 25 line by 80 character liquid crystal display. The instrument may also be operated using contact closures or an RS-232 serial data interface. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary flow standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument, with linear interpolation between points. Calibration data is stored in the non-volatile memory and may be updated by the user with a suitable standard. The Series 9100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects as well as built-in pressure compensation. The Series 9100 is available in either a standard 19" rack mount or bench top configuration.
Request a Quote Datasheet
Description
The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb Ability to easily set concentration directly in ppb Flow adjustable from 2 LPM to 20 LPM (depending on setup) Temperature & Pressure compensation The Environics 9100 is the unit of choice in the Air Quality Monitoring Programs of the EPA and California Air Resource Board (CARB). Read more about their protocols at: CARB - Standard Operating Procedures for Air Quality Monitoring, Appendix AC, Environics Series 9100 Gas Calibrator EPA - Standard Operating Procedures, Environics Series 9100 Computerized Ambient Monitoring Calibration System, Version 0.01 The Series 9100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, O3, hydrocarbons and other gases of interest. The Series 9100 exceeds all U.S. Environmental Protection Agency requirements. ** Now available with a 3rd Mass Flow Controller! ** The Series 9100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 25 line by 80 character liquid crystal display. The instrument may also be operated using contact closures or an RS-232 serial data interface. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary flow standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument, with linear interpolation between points. Calibration data is stored in the non-volatile memory and may be updated by the user with a suitable standard. The Series 9100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects as well as built-in pressure compensation. The Series 9100 is available in either a standard 19" rack mount or bench top configuration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computerized Ambient Monitoring System - Series 9100 - Environics, Inc.
Tolland, CT, United States
Computerized Ambient Monitoring System
Series 9100
Computerized Ambient Monitoring System Series 9100
The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb Ability to easily set concentration directly in ppb Flow adjustable from 2 LPM to 20 LPM (depending on setup) Temperature & Pressure compensation The Environics 9100 is the unit of choice in the Air Quality Monitoring Programs of the EPA and California Air Resource Board (CARB). Read more about their protocols at: CARB - Standard Operating Procedures for Air Quality Monitoring, Appendix AC, Environics Series 9100 Gas Calibrator EPA - Standard Operating Procedures, Environics Series 9100 Computerized Ambient Monitoring Calibration System, Version 0.01 The Series 9100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, O3, hydrocarbons and other gases of interest. The Series 9100 exceeds all U.S. Environmental Protection Agency requirements. ** Now available with a 3rd Mass Flow Controller! ** The Series 9100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 25 line by 80 character liquid crystal display. The instrument may also be operated using contact closures or an RS-232 serial data interface. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary flow standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument, with linear interpolation between points. Calibration data is stored in the non-volatile memory and may be updated by the user with a suitable standard. The Series 9100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects as well as built-in pressure compensation. The Series 9100 is available in either a standard 19" rack mount or bench top configuration.

The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers.

Features include:

  • Output concentrations as low as 5 ppb
  • Ability to easily set concentration directly in ppb
  • Flow adjustable from 2 LPM to 20 LPM (depending on setup)
  • Temperature & Pressure compensation

The Environics 9100 is the unit of choice in the Air Quality Monitoring Programs of the EPA and California Air Resource Board (CARB).

Read more about their protocols at:

CARB - Standard Operating Procedures for Air Quality Monitoring, Appendix AC, Environics Series 9100 Gas Calibrator

EPA - Standard Operating Procedures, Environics Series 9100 Computerized Ambient Monitoring Calibration System, Version 0.01

The Series 9100 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO, O3, hydrocarbons and other gases of interest. The Series 9100 exceeds all U.S. Environmental Protection Agency requirements.

** Now available with a 3rd Mass Flow Controller! **

The Series 9100 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, a mixing zone, a reaction chamber for gas phase titration, and control electronics.

Commands are entered from the front panel and displayed on a backlit 25 line by 80 character liquid crystal display. The instrument may also be operated using contact closures or an RS-232 serial data interface.

The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary flow standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument, with linear interpolation between points. Calibration data is stored in the non-volatile memory and may be updated by the user with a suitable standard.

The Series 9100 ozone generator is factory calibrated using a NIST traceable ozone standard. This temperature controlled, ultra-violet (UV) based ozone generator includes a precision photo-optical feedback circuit to compensate for lamp aging effects as well as built-in pressure compensation.

The Series 9100 is available in either a standard 19" rack mount or bench top configuration.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 9100
Product Name Computerized Ambient Monitoring System
Generator Type Ozone (optional feature); Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
Windows-Based Computerized Mixing System - Series 4000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details