The TLEU series comprises magnetic hysteresis torque limiters designed for overload protection in rotational systems, generating torque through magnetic force with bidirectional operation. Each model shares an aluminum housing for heat dissipation, a super engineering plastic sleeve, copper sintering bush, and a neodymium-based bond magnet. Rated for up to 2000 min⁻¹ rotation speed and tested at 500 min⁻¹, torque options range from 5 to 40 mN·m with low torque ripple and high durability. The parts are RoHS compliant and feature a compact, lightweight design with a 6⁺⁰⁾⁰₂ mm shaft bore. Mounting dimensions include two 2×2.5 mm holes on a 17 mm pitch.
A torque limiter is an overload protection device that immediately blocks the input and output to protect the application when the load exceeds the setting. For example, if a machine is no torque limiter and something trouble is occurred cause of something jam at the output side, a drive source such a motor may break down due to overload. On the other hand, if the torque on the input side of a motor or other device is too high, the output side may break down. By installing a torque limiter between the input and output sides, such component damage can be prevented. As soon as the torque on the output side is back to the set torque or less, it returns from the protect condition to the transmission condition.
| TOK America, Inc. | |
|---|---|
| Product Category | Torque Limiters and Slip Clutches |
| Product Number | TLEU (Magnetic hysteresis type)_TLEU |