Renold Canada Ajax Vibratory Shakers

Description
Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. Standard applications include : Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows. Seven basic sizes are offered, each having a variety of eccentric weight selections. The force output range is from 115 to 11,000 lbs, operating at low frequencies.
Datasheet
Description
Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. Standard applications include : Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows. Seven basic sizes are offered, each having a variety of eccentric weight selections. The force output range is from 115 to 11,000 lbs, operating at low frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ajax Vibratory Shakers -  - Renold Canada
Ville La Salle, Quebec, Canada
Ajax Vibratory Shakers
Ajax Vibratory Shakers
Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. Standard applications include : Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows. Seven basic sizes are offered, each having a variety of eccentric weight selections. The force output range is from 115 to 11,000 lbs, operating at low frequencies.

Vibrationary Shaker Drives

  • For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment
  • Continuous Operation
  • Long Life Dependency
  • Low Maintenance Schedule
  • Totally Enclosed Gear Driven Eccentrics
  • 26 Sizes

Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities.

Standard applications include :

  • Open and Enclosed Pan Conveyors
  • Screeners
  • Feeders
  • Packaging Tables
  • De-watering unit
  • Tampers
  • Electronic Test Tables
  • Cable Laying Plows.

Seven basic sizes are offered, each having a variety of eccentric weight selections. The force output range is from 115 to 11,000 lbs, operating at low frequencies.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Industrial Vibrators
Product Name Ajax Vibratory Shakers
Power 0.3300 to 5 HP
Type Rotary
Features Variable Speed
Speed 900 to 1300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details
Square Head EZ Vibe -  - Badger Meter
Specs
Power Other
View Details