Wharfedale Pro SI-10X

Description
The SI-X™ Series loudspeakers are high quality speaker systems designed to provide the best sound in a powerful, feature laden, easy to use package. They are designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 70° x 70° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-10X is 10" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.
Description
The SI-X™ Series loudspeakers are high quality speaker systems designed to provide the best sound in a powerful, feature laden, easy to use package. They are designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 70° x 70° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-10X is 10" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

Suppliers

Company
Product
Description
Supplier Links
 - SI-10X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-X™ Series loudspeakers are high quality speaker systems designed to provide the best sound in a powerful, feature laden, easy to use package. They are designed to provide transparent and accurate sound reproduction or reinforcement. The 25.4mm (1") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 70° x 70° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-10X is 10" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

The SI-X™ Series loudspeakers are high quality speaker systems designed to provide the best sound in a powerful, feature laden, easy to use package. They are designed to provide transparent and accurate sound reproduction or reinforcement.

The 25.4mm (1") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 70° x 70° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing.

The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL.

The SI-10X is 10" 2-way system. Available in black and white, It features multiple M8 rigging points for a variety of flown applications. Brackets are included as standard.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-10X
SPL 121 dB
Nominal Power 400 watts
Maximum Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - PROGRAMME 80 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 90 dB
View Details