MISCO Speaker KC8WF-4A

Description
Key Features: 8" (205 Mm), 4 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet
Description
Key Features: 8" (205 Mm), 4 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - KC8WF-4A - MISCO
Minneapolis, MN, USA
Speaker
KC8WF-4A
Speaker KC8WF-4A
Key Features: 8" (205 Mm), 4 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;

Key Features:

  • 8" (205 Mm), 4 Ohm
  • Woofer, 25 Watt
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number KC8WF-4A
Product Name Speaker
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - LC10W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details