The ZSPM9060ZA1R is an integrated DrMOS power stage for high-current, high-frequency synchronous buck DC-DC converters, combining a driver IC, two power MOSFETs, and an integrated bootstrap Schottky diode in a 6mm x 6mm PQFN40 clip-bond package. It supports input voltages from 3V to 16V and continuous output currents up to 60A at 12V input and 1V output, with a maximum junction temperature of 150°C and an operating ambient temperature range of -40°C to +125°C. The device features a tri-state 3.3V PWM input, adaptive gate drive timing for shoot-through protection, Skip Mode for improved light-load efficiency, a thermal warning flag (THWN#), and an output disable function (DISB#). It complies with the Intel® 4.0 DrMOS standard and is RoHS compliant.
PQFN / 40 / 6X6MM2 G1 - TAPE&REE Product overview: ZSPM9060ZA1R from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZSPM9060ZA1R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ZSPM9060ZA1R |
| Product Name | MOSFET Transistor |
| Package Type | Tape & Reel (TR) |