Win Source Part Number: 1375670-ZMOD4510AI1R
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 55 pct.
Type: Air Quality
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Base Product Number: ZMOD4510
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output: I²C
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Sensors | Gas Sensors |
| Product Number | ZMOD4510AI1R | 800-4330-6-ND |
| Product Name | Sensors, Transducers - Gas Sensors | Gas Sensors |
| Gas Types | (OAQ INTEGRATED SENSOR W/I2C OUTP / Air Quality Sensor I²C) |