CO2Meter.com Fixed Ammonia (NH3) Gas Detector (0-100ppm) MSC2 + SC2-E1125-A-P-00

Description
The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NH3 levels between 0-100ppm and detects hazards in order to protect facilities from overexposure. Fixed ammonia gas detectors are critical in pharmaceutical, petrochemical, poultry, indoor agriculture, and research applications - or anywhere NH3 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote
Description
The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NH3 levels between 0-100ppm and detects hazards in order to protect facilities from overexposure. Fixed ammonia gas detectors are critical in pharmaceutical, petrochemical, poultry, indoor agriculture, and research applications - or anywhere NH3 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Ammonia (NH3) Gas Detector (0-100ppm) -  - CO2Meter.com
Ormond Beach, FL, United States
Fixed Ammonia (NH3) Gas Detector (0-100ppm)
Fixed Ammonia (NH3) Gas Detector (0-100ppm)
The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NH3 levels between 0-100ppm and detects hazards in order to protect facilities from overexposure. Fixed ammonia gas detectors are critical in pharmaceutical, petrochemical, poultry, indoor agriculture, and research applications - or anywhere NH3 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC

The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NH3 levels between 0-100ppm and detects hazards in order to protect facilities from overexposure.

Fixed ammonia gas detectors are critical in pharmaceutical, petrochemical, poultry, indoor agriculture, and research applications - or anywhere NH3 is being used, stored, or produced.

Features

  • Modular easy-to-use design
  • 1-3 gas sensor capabilities
  • 3 configurable relays
  • 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
  • Custom configuration dependent upon location and application
  • Warning buzzer/LED alarm, fault + operation option
  • Compatible with a wide range of BMS
  • Protocol for DGC-06 or Modbus protocol
  • Operating voltage input 100-240 VAC or 24VDC
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Fixed Ammonia (NH3) Gas Detector (0-100ppm)
Measurement Type Trace
Unlock Full Specs
to access all available technical data