Renesas Electronics Corporation Gas Sensors ZMOD4410AI1R

Description
Air Quality Sensor I²C
Request a Quote Datasheet
Description
Air Quality Sensor I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Sensors - 1833-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
1833-1031-6-ND
Gas Sensors 1833-1031-6-ND
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1833-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
1833-1031-2-ND
Gas Sensors 1833-1031-2-ND
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1833-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
1833-1031-1-ND
Gas Sensors 1833-1031-1-ND
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Sensors, Transducers - Gas Sensors - ZMOD4410AI1R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
ZMOD4410AI1R
Sensors, Transducers - Gas Sensors ZMOD4410AI1R
Win Source Part Number: 1349742-ZMOD4410AI1R Category: Sensors, Transducers - Gas Sensors Type: Air Quality Package: Tape & Reel Standard Package: 4,000 Output: I2C Current - Supply: 2.8mA Accuracy: ±15% Voltage - Supply: 1.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 65°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9027.10.2000 Mfr: Renesas Electronics America Inc Base Product Number: ZMOD4410

Win Source Part Number: 1349742-ZMOD4410AI1R
Category: Sensors, Transducers - Gas Sensors
Type: Air Quality
Package: Tape & Reel
Standard Package: 4,000
Output: I2C
Current - Supply: 2.8mA
Accuracy: ±15%
Voltage - Supply: 1.7V ~ 3.6V
Temperature Range - Operating: -40°C ~ 65°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9027.10.2000
Mfr: Renesas Electronics America Inc
Base Product Number: ZMOD4410

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Sensors Gas Sensors
Product Number 1833-1031-6-ND ZMOD4410AI1R
Product Name Gas Sensors Sensors, Transducers - Gas Sensors
Gas Types (TVOC IAQ INTEGRATED SENSOR / Air Quality Sensor I²C)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Infrared Gas Sensor – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types CO2
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Dual Channel Pyroelectric Detector - PYROMID LRM-202 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor -  - CO2Meter.com
Specs
Gas Types NO2; (NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor)
Number of Gases Monitored Single
View Details