The ZL2004 is a digital DC-DC controller designed to work with the ZL1505 MOSFET driver IC. Current sharing allows multiple devices to be connected in parallel to source loads with very high current demands. Adaptive performance optimization algorithms improve power conversion efficiency across the entire load range. Zilker LabsbrDigital-DC™ technology enables a blend of power conversion performance and power management features.brbr The ZL2004 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 4.5 V input to a multi-phase supply operating from a 12V input. The ZL2004 eliminates the need for complicated power supply managers as well as numerous external discrete components.brbr All operating features can be configured by simple pin-strap/resistor selection or through the SMBus™ serial interface. The ZL2004 uses the PMBus™ protocol for communication with a host controller and the Digital-DC bus for communication between other Zilker Labs devices.
| Renesas Electronics Corporation | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | ZL2004ALNFT1 |
| Product Name | Adaptive Digital DC-DC Controller with Current Sharing |
| Package Type | Other; TQFN32 |