The DCV010515DP is a 1-W, 1500-Vrms isolated, unregulated DC/DC converter module with a dual output of ±15 V, designed for signal path isolation and ground loop elimination. It is available in a 7-pin PDIP package measuring 19.18 mm × 10.60 mm and operates over a temperature range of -40°C to 85°C. The device supports device-to-device synchronization, includes thermal and short-circuit protection, and meets UL1950 recognition and EN55022 class B EMC performance standards. Input voltage ranges from 4.5 V to 5.5 V. The isolation barrier supports a continuous voltage of 60 VDC and 42.5 VAC, but the device is intended for signal isolation only and not for safety-critical reinforced isolation applications.
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
1.5kV Isolated DC/DC Converter, 1W, 15V, 33mA, PDIP Product overview: DCV010515DP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5kV, 1W, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5kV, 1W, 15V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010515DP can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166910-DCV010515DP
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV010515DP | DCV010515DP | 132-DCV010515DP | 1166910-DCV010515DP |
| Product Name | DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Isolated 1.5kV 1W 15V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DCV010515DP | |
| Package Type | Other; PDIP,SOP | DIP; Other; PDIP7 | Other; PDIP | |
| Features | Dual Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 14.25 to 15.75 volts | 15.8 volts | ||
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |