Renesas Electronics Corporation Adaptive Digital DC-DC Controller with Current Sharing ZL2004ALNFT1-01

Description
The ZL2004-01 is specialized version of the ZL2004 DC/DC controller that has been optimized for high output accuracy within a given set of operating conditions. ThebrZL2004-01 is otherwise identical to the ZL2004 in features and functionality. ThebrZL2004-01 has been optimized for use with the ZL1505 MOSFET driver and discrete MOSFETs.brbr The ZL2004-01 integrates a proprietary Digital-DC communication bus for current sharing and inter device communication. Adaptive algorithms improve light load efficiency. All operating features can be configured by simple pinstrap selection, resistor selection or through the on-board serial port. The PMBus™-compliant ZL2004-01 uses the SMBus™ serial interface for communication with other Digital-DC products or a host controller.
Datasheet
Description
The ZL2004-01 is specialized version of the ZL2004 DC/DC controller that has been optimized for high output accuracy within a given set of operating conditions. ThebrZL2004-01 is otherwise identical to the ZL2004 in features and functionality. ThebrZL2004-01 has been optimized for use with the ZL1505 MOSFET driver and discrete MOSFETs.brbr The ZL2004-01 integrates a proprietary Digital-DC communication bus for current sharing and inter device communication. Adaptive algorithms improve light load efficiency. All operating features can be configured by simple pinstrap selection, resistor selection or through the on-board serial port. The PMBus™-compliant ZL2004-01 uses the SMBus™ serial interface for communication with other Digital-DC products or a host controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptive Digital DC-DC Controller with Current Sharing - ZL2004ALNFT1-01 - Renesas Electronics Corporation
Milpitas, CA, USA
Adaptive Digital DC-DC Controller with Current Sharing
ZL2004ALNFT1-01
Adaptive Digital DC-DC Controller with Current Sharing ZL2004ALNFT1-01
The ZL2004-01 is specialized version of the ZL2004 DC/DC controller that has been optimized for high output accuracy within a given set of operating conditions. ThebrZL2004-01 is otherwise identical to the ZL2004 in features and functionality. ThebrZL2004-01 has been optimized for use with the ZL1505 MOSFET driver and discrete MOSFETs.brbr The ZL2004-01 integrates a proprietary Digital-DC communication bus for current sharing and inter device communication. Adaptive algorithms improve light load efficiency. All operating features can be configured by simple pinstrap selection, resistor selection or through the on-board serial port. The PMBus™-compliant ZL2004-01 uses the SMBus™ serial interface for communication with other Digital-DC products or a host controller.

The ZL2004-01 is specialized version of the ZL2004 DC/DC controller that has been optimized for high output accuracy within a given set of operating conditions. ThebrZL2004-01 is otherwise identical to the ZL2004 in features and functionality. ThebrZL2004-01 has been optimized for use with the ZL1505 MOSFET driver and discrete MOSFETs.brbr The ZL2004-01 integrates a proprietary Digital-DC communication bus for current sharing and inter device communication. Adaptive algorithms improve light load efficiency. All operating features can be configured by simple pinstrap selection, resistor selection or through the on-board serial port. The PMBus™-compliant ZL2004-01 uses the SMBus™ serial interface for communication with other Digital-DC products or a host controller.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ZL2004ALNFT1-01
Product Name Adaptive Digital DC-DC Controller with Current Sharing
Package Type Other; QFN32
Unlock Full Specs
to access all available technical data

Similar Products

UC1845A Current Mode PWM Controller - 5962-8670408PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74LVC2G06GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
 - TLE6368G2AUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
View Details