Renesas Electronics Corporation Oscillators XUN536156.250000I

Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote
Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUN536156.250000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUN536156.250000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUN536156.250000ITR-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUN536156.250000IDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details