Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) XUL536150.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder Package / Case: 56-VFQFN Exposed Pad, CSP
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder Package / Case: 56-VFQFN Exposed Pad, CSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Requires Holder Package / Case: 56-VFQFN Exposed Pad, CSP

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Function: Multiple, NonProgrammable
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Requires Holder
Package / Case: 56-VFQFN Exposed Pad, CSP

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060LAB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - 598-2338-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V; 1.00V
Package Type Other; 24-VFQFN Exposed Pad
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details