Renesas Electronics Corporation Oscillators XUL515125.000000K

Description
125MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
125MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUL515125.000000KTR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XUL515125.000000KCT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUL515125.000000KDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUL515125.000000KTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IDRG4 - 936703-TLC556IDRG4 - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 14-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details