Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
RENESAS ELECTRONICS CORPORATION
XLM535025.000000X -- OSCILLATORS
Renesas Electronics Corporation
Oscillators
XLM535025.000000X
Description
XTAL OSC XO 25.0000MHZ LVDS SMD
DigiKey
Done
Request a Quote
Email Supplier
Description
XTAL OSC XO 25.0000MHZ LVDS SMD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
800-XLM535025.000000XTR-ND
Oscillators
800-XLM535025.000000XTR-ND
XTAL OSC XO 25.0000MHZ LVDS SMD
XTAL OSC XO 25.0000MHZ LVDS SMD
Buy Now
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
800-XLM535025.000000XTR-ND
Product Name
Oscillators
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Oscillators
8136220
Specs
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Oscillators
Direct Synthesizer
Specs
Frequency
8000 to 27000 MHz
Output Power
13 dBm
View Details
Mini-Circuits
VOLTAGE CONT OSC/SMA/BKT/ RoHS
ZOS-200+
Specs
Connectors
SMA
Features / Standards
RoHS
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
Texas Instruments
Programmable Timers and Oscillators
CD4536BPWRG4
Specs
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards
RoHS
View Details
2
suppliers