Texas Instruments Clock/Timing - Programmable Timers and Oscillators CD4536BPWRG4

Description
IC OSC PROG TIMER 5MHZ 16TSSOP
Datasheet
Description
IC OSC PROG TIMER 5MHZ 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - CD4536BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4536BPWRG4
Clock/Timing - Programmable Timers and Oscillators CD4536BPWRG4
IC OSC PROG TIMER 5MHZ 16TSSOP

IC OSC PROG TIMER 5MHZ 16TSSOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - CD4536BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4536BPWRG4
Programmable Timers and Oscillators CD4536BPWRG4
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number CD4536BPWRG4 CD4536BPWRG4
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Frequency 5 MHz 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510BBA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers