XTAL OSC XO 40.0000MHZ HCMOS SMD
OSCILLATOR, 40MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XLH536040.000000I | 42AH2276 |
| Product Name | Oscillators | Oscillator, 40Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | |
| Frequency | 40 MHz |