Rochester Electronics Oscillators - HMC514LP5ETR HMC514LP5ETR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920437-HMC514LP5ETR Operating Temperature Range: -40°C ~ 85°C Features: 5.7975GHz, 11.595GHz Center Frequency 2 Voltage Controlled Oscillator -7±3, 8±3, 7.5±2.5 dBm 17 2nd Harmonic Typ (dBc) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Categories: Crystals Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 920437-HMC514LP5ETR Operating Temperature Range: -40°C ~ 85°C Features: 5.7975GHz, 11.595GHz Center Frequency 2 Voltage Controlled Oscillator -7±3, 8±3, 7.5±2.5 dBm 17 2nd Harmonic Typ (dBc) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Categories: Crystals Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - HMC514LP5ETR - 920437-HMC514LP5ETR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - HMC514LP5ETR
920437-HMC514LP5ETR
Oscillators - HMC514LP5ETR 920437-HMC514LP5ETR
Manufacturer: Analog Devices Inc. Win Source Part Number: 920437-HMC514LP5ETR Operating Temperature Range: -40°C ~ 85°C Features: 5.7975GHz, 11.595GHz Center Frequency 2 Voltage Controlled Oscillator -7±3, 8±3, 7.5±2.5 dBm 17 2nd Harmonic Typ (dBc) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Categories: Crystals Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 920437-HMC514LP5ETR
Operating Temperature Range: -40°C ~ 85°C
Features: 5.7975GHz, 11.595GHz Center Frequency 2 Voltage Controlled Oscillator -7±3, 8±3, 7.5±2.5 dBm 17 2nd Harmonic Typ (dBc)
Package: Bulk
Package: 32-VFQFN Exposed Pad, CSP
Categories: Crystals
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 920437-HMC514LP5ETR
Product Name Oscillators - HMC514LP5ETR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillator Crystal - 510BAA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details