Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) XLH335030.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details