837.5MHz XO (Standard) LVDS Oscillator 3.3V 12-SMD, No Lead, Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 800-XFL235837.500000K-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 12-SMD, No Lead, Exposed Pad |
| Frequency Stability | 50 ppm |