Renesas Electronics Corporation Oscillators XAH335125.000000I

Description
CLCC 3.20X2.50X0.90 MM, 2.10MM P
Request a Quote Datasheet
Description
CLCC 3.20X2.50X0.90 MM, 2.10MM P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XAH335125.000000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 3.20X2.50X0.90 MM, 2.10MM P

CLCC 3.20X2.50X0.90 MM, 2.10MM P

Buy Now Datasheet
Oscillators - 800-XAH335125.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 800-XAH335125.000000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 3.20X2.50X0.90 MM, 2.10MM P

CLCC 3.20X2.50X0.90 MM, 2.10MM P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XAH335125.000000IDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details