Renesas Electronics Corporation Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas XAH335030.000000K

Description
OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas - 03AH3525 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
03AH3525
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas 03AH3525
OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 03AH3525
Product Name Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-386-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details