Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) X98017L128-3.3

Description
Win Source Part Number: 1338106-X98017L128-3 .3 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Series: Techwell™ Package: Bulk Standard Package: 1 Power (Watts): 1.25 W Number of Bits: 8 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Mounting Type: Surface Mount Package / Case: 128-BFQFP Supplier Device Package: 128-MQFP (14x20) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intersil
Request a Quote Datasheet
Description
Win Source Part Number: 1338106-X98017L128-3 .3 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Series: Techwell™ Package: Bulk Standard Package: 1 Power (Watts): 1.25 W Number of Bits: 8 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Mounting Type: Surface Mount Package / Case: 128-BFQFP Supplier Device Package: 128-MQFP (14x20) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intersil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1338106-X98017L128-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1338106-X98017L128-3.3
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1338106-X98017L128-3.3
Win Source Part Number: 1338106-X98017L128-3 .3 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Series: Techwell™ Package: Bulk Standard Package: 1 Power (Watts): 1.25 W Number of Bits: 8 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Mounting Type: Surface Mount Package / Case: 128-BFQFP Supplier Device Package: 128-MQFP (14x20) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intersil

Win Source Part Number: 1338106-X98017L128-3.3
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Series: Techwell™
Package: Bulk
Standard Package: 1
Power (Watts): 1.25 W
Number of Bits: 8
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 3
Mounting Type: Surface Mount
Package / Case: 128-BFQFP
Supplier Device Package: 128-MQFP (14x20)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intersil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1338106-X98017L128-3.3
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers