IC BIAS CTRLR UNIV SNSR 14-TSSOP / Sensor and Detector Interface 5.5V Serial Interface 14-Pin TSSOP T/R Product overview: X96012V14IZT1 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96012V14IZT1 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 799517-X96012V14IZT1
Packaging: Reel package
Type: Sensor Conditioner
Operating Temperature Range: -40°C ~ 100°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: 2-Wire
Part Status: Obsolete(EOL)
Family Name: X96012
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MAX6682MUA-T; UZZ9000/T3; MAX6603ATB; MAX6603ATB+;
Introduction Date: June 23, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC BIAS CTRLR UNIV SNSR 14-TSSOP
IC BIAS CTRLR UNIV SNSR 14-TSSOP
IC BIAS CTRLR UNIV SNSR 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-X96012V14IZT1 | 799517-X96012V14IZT1 | X96012V14IZT1 | X96012V14IZT1 | X96012V14IZT1 |
| Product Name | 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - X96012V14IZT1 | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; Sensor Conditioner | Sensor Interface | Storage Interface |