Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - X9530V14IT1 X9530V14IT1

Description
Manufacturer: Intersil Win Source Part Number: 799511-X9530V14IT1 Packaging: Reel package Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 100°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: X9530 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; DS1861E; VLM-650-14 LPT; VLM-650-01 LPA; Introduction Date: October 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799511-X9530V14IT1 Packaging: Reel package Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 100°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: X9530 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; DS1861E; VLM-650-14 LPT; VLM-650-01 LPA; Introduction Date: October 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - X9530V14IT1 - 799511-X9530V14IT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - X9530V14IT1
799511-X9530V14IT1
PMIC - PMIC - Laser Drivers - X9530V14IT1 799511-X9530V14IT1
Manufacturer: Intersil Win Source Part Number: 799511-X9530V14IT1 Packaging: Reel package Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 100°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: X9530 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; DS1861E; VLM-650-14 LPT; VLM-650-01 LPA; Introduction Date: October 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799511-X9530V14IT1
Packaging: Reel package
Type: Laser Diode Controller (Fiber Optic)
Operating Temperature Range: -40°C ~ 100°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: X9530
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): VLM-650-14 LPA; DS1861E; VLM-650-14 LPT; VLM-650-01 LPA;
Introduction Date: October 04, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 799511-X9530V14IT1
Product Name PMIC - PMIC - Laser Drivers - X9530V14IT1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details