Renesas Electronics Corporation Digital Potentiometers X9241AMST1

Description
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Datasheet
Description
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AMST1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AMST1
Digital Potentiometers X9241AMST1
Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9241AMST1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AMST1
Data Acquisition - Digital Potentiometers X9241AMST1
IC DGT POT 2/10/10/50KOHM 20SOIC

IC DGT POT 2/10/10/50KOHM 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9241AMST1 X9241AMST1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Packing Method Tape Reel; Tape & Reel (TR)
Resistance Range 2000 to 50000 ohms
Operating DC Voltage 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Chip Resistor Package Size 2512
Resistance Range 2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details