Renesas Electronics Corporation Electronic Wholesale - X5168S8IZ-2.7A X5168S8IZ-2.7A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281026-X5168S8IZ-2. 7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: X5168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281026-X5168S8IZ-2. 7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: X5168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - X5168S8IZ-2.7A - 1281026-X5168S8IZ-2.7A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - X5168S8IZ-2.7A
1281026-X5168S8IZ-2.7A
Electronic Wholesale - X5168S8IZ-2.7A 1281026-X5168S8IZ-2.7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281026-X5168S8IZ-2. 7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: X5168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281026-X5168S8IZ-2.7A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: X5168
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - X5168S8IZ-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5168S8IZ-2.7A
PMIC - Supervisors X5168S8IZ-2.7A
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281026-X5168S8IZ-2.7A X5168S8IZ-2.7A
Product Name Electronic Wholesale - X5168S8IZ-2.7A PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details