Renesas Electronics Corporation 4.38V SOIC Embedded Microprocessor MPU X5165S8ZT1

Description
IC CPU SUPERV 16K EEPROM 8-SOIC / Processor Supervisor 4.38V 1 Active High 8-Pin SOIC T/R Product overview: X5165S8ZT1 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.38V, SOIC, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5165S8ZT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CPU SUPERV 16K EEPROM 8-SOIC / Processor Supervisor 4.38V 1 Active High 8-Pin SOIC T/R Product overview: X5165S8ZT1 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.38V, SOIC, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5165S8ZT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.38V SOIC Embedded Microprocessor MPU - 691-X5165S8ZT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.38V SOIC Embedded Microprocessor MPU
691-X5165S8ZT1
4.38V SOIC Embedded Microprocessor MPU 691-X5165S8ZT1
IC CPU SUPERV 16K EEPROM 8-SOIC / Processor Supervisor 4.38V 1 Active High 8-Pin SOIC T/R Product overview: X5165S8ZT1 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.38V, SOIC, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5165S8ZT1 can be used for catalog matching and distributor lookup.

IC CPU SUPERV 16K EEPROM 8-SOIC / Processor Supervisor 4.38V 1 Active High 8-Pin SOIC T/R Product overview: X5165S8ZT1 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.38V, SOIC, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5165S8ZT1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-X5165S8ZT1
Product Name 4.38V SOIC Embedded Microprocessor MPU
Microprocessor Family X5165
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9M10-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
6 suppliers