Microchip Technology, Inc. 400MHZ Embedded Microprocessor MPU AT91SAM9M10-CU

Description
IC MPU SAM9M 400MHZ 324TFBGA Product overview: AT91SAM9M10-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9M10-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9M 400MHZ 324TFBGA Product overview: AT91SAM9M10-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9M10-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AT91SAM9M10-CU
400MHZ Embedded Microprocessor MPU 694-AT91SAM9M10-CU
IC MPU SAM9M 400MHZ 324TFBGA Product overview: AT91SAM9M10-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9M10-CU can be used for catalog matching and distributor lookup.

IC MPU SAM9M 400MHZ 324TFBGA Product overview: AT91SAM9M10-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9M10-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1020887-AT91SAM9M10-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1020887-AT91SAM9M10-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 1020887-AT91SAM9M10-CU
Win Source Part Number: 1020887-AT91SAM9M10- CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9M Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen, Video Decoder Ethernet: 10/100Mbps USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: AC97, EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 126 Package / Case: 324-TFBGA Supplier Device Package: 324-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91SAM9M10 Product Status: Obsolete

Win Source Part Number: 1020887-AT91SAM9M10-CU
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9M
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen, Video Decoder
Ethernet: 10/100Mbps
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: AC97, EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package: 126
Package / Case: 324-TFBGA
Supplier Device Package: 324-TFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT91SAM9M10
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - AT91SAM9M10-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9M10-CU-ND
Microprocessors AT91SAM9M10-CU-ND
ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

Buy Now Datasheet
Microprocessors - AT91SAM9M10-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9M10-CU
Microprocessors AT91SAM9M10-CU
ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

Buy Now Datasheet
Microprocessors - AT91SAM9M10-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9M10-CU
Microprocessors AT91SAM9M10-CU
ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9M 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9M10-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9M10-CU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9M10-CU
IC MPU SAM9M 400MHZ 324TFBGA

IC MPU SAM9M 400MHZ 324TFBGA

Supplier's Site
Embedded - Microprocessors - AT91SAM9M10-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9M10-CU
Embedded - Microprocessors AT91SAM9M10-CU
IC MCU 32BIT 64KB ROM 324TFBGA

IC MCU 32BIT 64KB ROM 324TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT91SAM9M10-CU 1020887-AT91SAM9M10-CU AT91SAM9M10-CU-ND AT91SAM9M10-CU AT91SAM9M10-CU AT91SAM9M10-CU
Product Name 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 324-TFBGA BGA; Other; 324-TFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA726APGABCQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9XE512B-QU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
6 suppliers