Rochester Electronics Embedded - Embedded - Microprocessors - D8253-5 D8253-5

Description
Manufacturer: Rochester Electronics Win Source Part Number: 868132-D8253-5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 868132-D8253-5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - D8253-5 - 868132-D8253-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8253-5
868132-D8253-5
Embedded - Embedded - Microprocessors - D8253-5 868132-D8253-5
Manufacturer: Rochester Electronics Win Source Part Number: 868132-D8253-5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 868132-D8253-5
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Embedded Microprocessor MPU - 694-D8253-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-D8253-5
Embedded Microprocessor MPU 694-D8253-5
Programmable Timer, 3 Timer(s), NMOS, CDIP24, CERDIP-24 Product overview: D8253-5 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8253-5 can be used for catalog matching and distributor lookup.

Programmable Timer, 3 Timer(s), NMOS, CDIP24, CERDIP-24 Product overview: D8253-5 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8253-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - D8253-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
D8253-5
Microprocessors D8253-5
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - D8253-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
D8253-5
Embedded - Microprocessors D8253-5
PROGRAMMABLE TIMER, 3 TIMER(S),

PROGRAMMABLE TIMER, 3 TIMER(S),

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 868132-D8253-5 694-D8253-5 D8253-5 D8253-5
Product Name Embedded - Embedded - Microprocessors - D8253-5 Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Supply Voltage 5
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3894ACYG120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details